Amphenol Industrial Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-10

Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4914
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4914
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4914
Product Name Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; Metric; M 25 x 1.5/16 - 70074639 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824190 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details