Amphenol Industrial Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-10-6-621

Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:12.7mm RoHS Compliant: Yes
Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial - 73C1020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
73C1020
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 73C1020
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:12.7mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 73C1020
Product Name Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200135 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.500 inch (12.7 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details