Amphenol Industrial Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial 97-3057-10-6(621)

Description
STRAIN RELIEF CLAMP, SIZE 18, 15.88MM; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 18, 15.88MM; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial - 22H8258 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial
22H8258
Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial 22H8258
STRAIN RELIEF CLAMP, SIZE 18, 15.88MM; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF CLAMP, SIZE 18, 15.88MM; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8258
Product Name Strain Relief Clamp, Size 18, 15.88Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745175-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Flex - 85820390 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Cable Gland; 26-39 mm; Polyamide 6; Neoprene; Light Gray; PG 48; 70 mm; 70 mm - 70075279 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Length 2.76 inch (70 mm)
View Details