Amphenol Industrial Circular Shell, Size 28, Metal; Product Range Amphenol Industrial 97-282-28-21

Description
CIRCULAR SHELL, SIZE 28, METAL; Product Range:97 Series; Shell Type:-; For Use With:Size 28 Inserts; Connector Body Material:Metal Body; Connector Shell Size:28; Accessory Type:Cylindrical Connector Backshell RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, SIZE 28, METAL; Product Range:97 Series; Shell Type:-; For Use With:Size 28 Inserts; Connector Body Material:Metal Body; Connector Shell Size:28; Accessory Type:Cylindrical Connector Backshell RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Size 28, Metal; Product Range Amphenol Industrial - 83F5681 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Size 28, Metal; Product Range Amphenol Industrial
83F5681
Circular Shell, Size 28, Metal; Product Range Amphenol Industrial 83F5681
CIRCULAR SHELL, SIZE 28, METAL; Product Range:97 Series; Shell Type:-; For Use With:Size 28 Inserts; Connector Body Material:Metal Body; Connector Shell Size:28; Accessory Type:Cylindrical Connector Backshell RoHS Compliant: No

CIRCULAR SHELL, SIZE 28, METAL; Product Range:97 Series; Shell Type:-; For Use With:Size 28 Inserts; Connector Body Material:Metal Body; Connector Shell Size:28; Accessory Type:Cylindrical Connector Backshell RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83F5681
Product Name Circular Shell, Size 28, Metal; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details