Amphenol Corporation Circular Connector Assemblies 97-28-9P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 339-97-28-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-28-9P-ND
Circular Connector Assemblies 339-97-28-9P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1039984-97-28-9P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1039984-97-28-9P
Connectors, Interconnects - Circular Connectors 1039984-97-28-9P
Win Source Part Number: 1039984-97-28-9P Category: Connectors, Interconnects>Circul ar Connectors Series: 97 Number of Positions: 12 Features: Insert Only, Requires Shell Connector Type: Insert, Male Pins Termination: Solder Cup Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Automotive, Industrial Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 28-9 Contact Finish - Mating: Silver Temperature Range - Operating: -55°C ~ 125°C Insert Material: Diallyl Phthalate (DAP) Alternative Parts (Cross-Reference): MS3101A28-18P; CS3106A-22-63P; MS3102E24-19P; MS3102E28-9P; 97-3106A-28-18P; 97-24-19P9728-9P; 97289P; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AI97-28-9P,2266-97-2 8-9P Base Product Number: 97-28 RoHS Status: RoHS non-compliant

Win Source Part Number: 1039984-97-28-9P
Category: Connectors, Interconnects>Circular Connectors
Series: 97
Number of Positions: 12
Features: Insert Only, Requires Shell
Connector Type: Insert, Male Pins
Termination: Solder Cup
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Automotive, Industrial
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 28-9
Contact Finish - Mating: Silver
Temperature Range - Operating: -55°C ~ 125°C
Insert Material: Diallyl Phthalate (DAP)
Alternative Parts (Cross-Reference): MS3101A28-18P; CS3106A-22-63P; MS3102E24-19P; MS3102E28-9P; 97-3106A-28-18P; 97-24-19P9728-9P; 97289P;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AI97-28-9P,2266-97-28-9P
Base Product Number: 97-28
RoHS Status: RoHS non-compliant

Buy Now
Electronic Connector - 332-97-28-9P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
332-97-28-9P
Electronic Connector 332-97-28-9P
CIRCULAR INSERT, PIN, 12WAY, SOLDER - More Details Product overview: 97-28-9P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-97-28-9P can be used for catalog matching and distributor lookup.

CIRCULAR INSERT, PIN, 12WAY, SOLDER - More Details Product overview: 97-28-9P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-97-28-9P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Amphenol Industrial - 95AJ5692 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5692
Connector Amphenol Industrial 95AJ5692
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,insert only,size 28,blueinsul,6#12 & 6#16 solder cup pin contact - 70141410 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,6#12 & 6#16 solder cup pin contact
70141410
connector comp,insert only,size 28,blueinsul,6#12 & 6#16 solder cup pin contact 70141410
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-28-9P 339-97-28-9P-ND 1039984-97-28-9P 332-97-28-9P 95AJ5692 70141410
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Electronic Connector Connector Amphenol Industrial connector comp,insert only,size 28,blueinsul,6#12 & 6#16 solder cup pin contact
Connector Type Circular / Cylindrical Connectors Automotive Connector; Circular / Cylindrical Connectors
Termination Solder Cup Solder Solder
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SB ® 350 Standard Housings Gray - 906-BK - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
4 suppliers
NETBridge+™ - NTHBR12A1111SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
2 suppliers
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details