Amphenol Industrial Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial 97-28-8S

Description
CIRCULAR INSERT, SOCKET, 12WAY, SOLDER; Product Range:97 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:12RoHS Compliant: No
Datasheet
Description
CIRCULAR INSERT, SOCKET, 12WAY, SOLDER; Product Range:97 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:12RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial - 96F5121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial
96F5121
Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial 96F5121
CIRCULAR INSERT, SOCKET, 12WAY, SOLDER; Product Range:97 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:12RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 12WAY, SOLDER; Product Range:97 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:12RoHS Compliant: No

Supplier's Site Datasheet
connector comp,insert only,size 28,blueinsul,2#12& 10#16 solder cup socket cont - 70141513 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,2#12& 10#16 solder cup socket cont
70141513
connector comp,insert only,size 28,blueinsul,2#12& 10#16 solder cup socket cont 70141513
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 96F5121 70141513
Product Name Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 28,blueinsul,2#12& 10#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 12 AWG 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
View Details