Amphenol Corporation Connectors Circular, Industrial - Metal, Insert Only 97-28-3S

Description
AI-97-Insert 28-3S
Request a Quote
Description
AI-97-Insert 28-3S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-28-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-28-3S
Connectors Circular, Industrial - Metal, Insert Only 97-28-3S
AI-97-Insert 28-3S

AI-97-Insert 28-3S

Buy Now
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial - 96F5115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial
96F5115
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 96F5115
CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:8 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:8 RoHS Compliant: No

Supplier's Site
connector comp,insert only,size 28,blueinsul,3 #8 solder cup socket contact - 70141509 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,3 #8 solder cup socket contact
70141509
connector comp,insert only,size 28,blueinsul,3 #8 solder cup socket contact 70141509
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-28-3S 96F5115 70141509
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 28,blueinsul,3 #8 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 8 AWG 8 AWG
Unlock Full Specs
to access all available technical data