U10-825814-02S
Connector
14 Position Circular Connector Insert, Female Sockets Solder Cup
CIRCULAR INSERT, SOCKET, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts;
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-2 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO
Plug Insert, Amphenol 97 Series Connectors
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-28-2S | 97-28-2S | 339-97-28-2S-ND | 96F5113 | 97J4484 | 70141409 |
| Product Name | Circular Connector Assemblies | Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-2 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial | connector comp,insert only,size 28,blueinsul,2#12&12#16 solder cup socket cont | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Termination | Solder | Solder | ||||
| Contact Size (AWG) | 12 AWG | 12 to 16 AWG |