U10-825814-21S
MIL-5015 97 THREADED INSERT ASSY
CIRCULAR INSERT, SOCKET, 37WAY, SOLDER; Product Range:97 Series; No. of Contacts:37Contacts;
INSERT ASY ROHS COMPLIANT: NO
CIRCULAR INSERT, SOCKET, 37 WAY, PRODUCT RANGE:97 SERIES, 37 CONTACTS, CONTACT GENDER:SOCKET, CONTACT TERMINATION TYPE:SOLDER, CONTACT PLATING:SILVER PLATED CONTACTS, FOR USE WITH:SIZE 28 SHELLS, CONTACT SIZE:. FREE 2 YEAR RADWELL WARRANTY
Silver Contact Plating, Amphenol® 97 Series Connectors
| PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-28-21S | 339-97-28-21S-ND | 96F5143 | 80AH1326 | 15985755 | 70141427 |
| Product Name | Circular Connector Assemblies | Circular Insert, Socket, 37Way, Solder; Product Range Amphenol Industrial | Insert Asy Rohs Compliant Amphenol | Connector/Terminal/Pin | connector comp,insert only,size 28,blueinsul,37 #16 solder cup socket contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder | ||||
| Contact Size (AWG) | 16 AWG | 16 AWG |