U10-825814-21P
Connector
MIL-5015 97 THREADED INSERT ASSY
CIRCULAR INSERT, PIN, 37WAY, SOLDER; Product Range:97 Series; No. of Contacts:37Contacts;
INSERT ASY ROHS COMPLIANT: NO
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-21 INSERT ARRANGEMENT, GENDER, 37 CONTACTS ROHS COMPLIANT: NO
Silver Contact Plating, Amphenol® 97 Series Connectors
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-28-21P | 97-28-21P | 339-97-28-21P-ND | 96F5142 | 80AH1325 | 70141426 |
| Product Name | Circular Connector Assemblies | Circular Insert, Pin, 37Way, Solder; Product Range Amphenol Industrial | Insert Asy Rohs Compliant Amphenol | connector comp,insert only,size 28,blueinsul,37 #16 solder cup pin contact | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Termination | Solder | Solder | ||||
| Gender | Male / Plug |