Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-28-20S

Description
AI-97-Insert 28-20S
Request a Quote
Description
AI-97-Insert 28-20S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-28-20S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-28-20S
Connectors Circular, Industrial - Metal, Insert Only 97-28-20S
AI-97-Insert 28-20S

AI-97-Insert 28-20S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol 97-28-20S - PEI-Genesis
Philadelphia, PA, United States
U10-825814-20S

U10-825814-20S

Buy Now
Connector/Terminal/Pin - 15573116 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15573116
Connector/Terminal/Pin 15573116
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial - 96F5141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial
96F5141
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial 96F5141
CIRCULAR INSERT, SOCKET, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:12RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:12RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-20 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial - 67H2690 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-20 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial
67H2690
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-20 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial 67H2690
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 28,blueinsul,10#12&4#16 solder cup socket cont - 70141425 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,10#12&4#16 solder cup socket cont
70141425
connector comp,insert only,size 28,blueinsul,10#12&4#16 solder cup socket cont 70141425
Silver Contact Plating, Amphenolâ® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Silver Contact Plating, Amphenol® 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-28-20S 97-28-20S Amphenol 97-28-20S 15573116 96F5141 67H2690 70141425
Product Name Connectors Circular, Industrial - Metal, Insert Only Connector/Terminal/Pin Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-20 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 28,blueinsul,10#12&4#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 12 AWG 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.4104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2958-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details