Amphenol Industrial Electrical Accessory 97-28-20P

Description
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Accessory - 15985691 - Radwell International
Willingboro, NJ, United States
Electrical Accessory
15985691
Electrical Accessory 15985691
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 15985691
Product Name Electrical Accessory
Unlock Full Specs
to access all available technical data