Amphenol Corporation Circular Connector Assemblies 97-28-20P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-28-20P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-28-20P-ND
Circular Connector Assemblies 339-97-28-20P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Pin, 14Way, Solder; Product Range Amphenol Industrial - 96F5140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 14Way, Solder; Product Range Amphenol Industrial
96F5140
Circular Insert, Pin, 14Way, Solder; Product Range Amphenol Industrial 96F5140
CIRCULAR INSERT, PIN, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-20 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial - 97J4485 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-20 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial
97J4485
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-20 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial 97J4485
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-20 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 28,blueinsul,10#12 & 4#16 solder cup pin cont - 70141424 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,10#12 & 4#16 solder cup pin cont
70141424
connector comp,insert only,size 28,blueinsul,10#12 & 4#16 solder cup pin cont 70141424
Silver Contact Plating, Amphenolâ® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Silver Contact Plating, Amphenol® 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-28-20P-ND 96F5140 97J4485 70141424
Product Name Circular Connector Assemblies Circular Insert, Pin, 14Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-20 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 28,blueinsul,10#12 & 4#16 solder cup pin cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data