Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-28-1P

Description
AI-97-Insert 28-1P
Request a Quote Datasheet
Description
AI-97-Insert 28-1P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-28-1P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-28-1P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-28-1P
AI-97-Insert 28-1P

AI-97-Insert 28-1P

Buy Now
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,3#8 & 6#12 solder cup pin contact
70141506
connector comp,insert only,size 28,blueinsul,3#8 & 6#12 solder cup pin contact 70141506
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Circular Insert, Pin, 9Way; Product Range Amphenol Industrial - 96F5110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 9Way; Product Range Amphenol Industrial
96F5110
Circular Insert, Pin, 9Way; Product Range Amphenol Industrial 96F5110
CIRCULAR INSERT, PIN, 9WAY; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert Arrangement:28-1 RoHS Compliant: No

CIRCULAR INSERT, PIN, 9WAY; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert Arrangement:28-1 RoHS Compliant: No

Supplier's Site Datasheet
Connector Amphenol Industrial - 79Y5716 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
79Y5716
Connector Amphenol Industrial 79Y5716
CONNECTOR

CONNECTOR

Supplier's Site
Plug/Receptacle - 21499074 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21499074
Plug/Receptacle 21499074
CONNECTOR, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-28-1P 70141506 96F5110 79Y5716 21499074
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted connector comp,insert only,size 28,blueinsul,3#8 & 6#12 solder cup pin contact Circular Insert, Pin, 9Way; Product Range Amphenol Industrial Connector Amphenol Industrial Plug/Receptacle
Gender Male / Plug
Termination Solder Solder
Voltage Rating 500 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - 1124-EEA.0K.312.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details