Amphenol Industrial Circular Connector Assemblies 97-28-18S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-28-18S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-28-18S-ND
Circular Connector Assemblies 339-97-28-18S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial - 96F5137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial
96F5137
Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial 96F5137
CIRCULAR INSERT, SOCKET, 12WAY, SOLDER; Product Range:97 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:16RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 12WAY, SOLDER; Product Range:97 Series; No. of Contacts:12Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:16RoHS Compliant: No

Supplier's Site
Connector Amphenol Industrial - 95AJ5685 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5685
Connector Amphenol Industrial 95AJ5685
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,insert only,size 28,blueinsul,12 #16 solder cup socket contact - 70141423 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,12 #16 solder cup socket contact
70141423
connector comp,insert only,size 28,blueinsul,12 #16 solder cup socket contact 70141423
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Connector/Terminal/Pin - 4713892 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4713892
Connector/Terminal/Pin 4713892
CIRCULAR INSERT, SOCKET, 12WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:12CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 28 SHELLS; CONTACT SIZE:16ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, SOCKET, 12WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:12CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 28 SHELLS; CONTACT SIZE:16ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-28-18S-ND 97-28-18S 96F5137 95AJ5685 70141423 4713892
Product Name Circular Connector Assemblies Circular Insert, Socket, 12Way, Solder; Product Range Amphenol Industrial Connector Amphenol Industrial connector comp,insert only,size 28,blueinsul,12 #16 solder cup socket contact Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers