U10-825814-17P
Connector
CIRCULAR INSERT, PIN, 15WAY, SOLDER; Product Range:97 Series; No. of Contacts:15Contacts;
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-17 INSERT ARRANGEMENT, GENDER, 15 CONTACTS ROHS COMPLIANT: NO
Plug Insert, Amphenol 97 Series Connectors
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 28 SHELL SIZE, 28-17 INSERT ARRANGEMENT, GENDER, 15 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-28-17P | 97-28-17P | 96F5134 | 67H2684 | 70141420 | 4713880 |
| Product Name | Circular Insert, Pin, 15Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 28 Shell Size, 28-17 Insert Arrangement, Gender, 15 Contacts Rohs Compliant Amphenol Industrial | connector comp,insert only,size 28,blueinsul,15 #16 solder cup pin contact | Connector/Terminal/Pin | ||
| Connector Type | Circular / Cylindrical Connectors | |||||
| Termination | Solder | Solder | ||||
| Gender | Male / Plug |