Amphenol Corporation Circular Insert, Socket, 20Way, Solder; Product Range Amphenol Industrial 97-28-16S(431)

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Socket, 20Way, Solder; Product Range Amphenol Industrial - 22H8018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 20Way, Solder; Product Range Amphenol Industrial
22H8018
Circular Insert, Socket, 20Way, Solder; Product Range Amphenol Industrial 22H8018
CIRCULAR INSERT, SOCKET, 20WAY, SOLDER; Product Range:97 Series; No. of Contacts:20Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:16RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 20WAY, SOLDER; Product Range:97 Series; No. of Contacts:20Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:16RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97-28-16S(431) 22H8018
Product Name Circular Insert, Socket, 20Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers