Amphenol Corporation Circular Connector Assemblies 97-28-16P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-28-16P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-28-16P-ND
Circular Connector Assemblies 339-97-28-16P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-28-16P - PEI-Genesis
Philadelphia, PA, United States
U10-825814-16P

U10-825814-16P

Buy Now
Circular Insert, Pin, 20 Way; Product Range Amphenol Industrial - 42AC1375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 20 Way; Product Range Amphenol Industrial
42AC1375
Circular Insert, Pin, 20 Way; Product Range Amphenol Industrial 42AC1375
CIRCULAR INSERT, PIN, 20 WAY; Product Range:97 Series; No. of Contacts:20Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert Arrangement:28-16; RoHS Compliant: No

CIRCULAR INSERT, PIN, 20 WAY; Product Range:97 Series; No. of Contacts:20Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert Arrangement:28-16; RoHS Compliant: No

Supplier's Site
connector comp,insert only,size 28,blueinsul,20 #16 solder cup pin contact - 70141418 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,20 #16 solder cup pin contact
70141418
connector comp,insert only,size 28,blueinsul,20 #16 solder cup pin contact 70141418
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-28-16P-ND Amphenol 97-28-16P 42AC1375 70141418
Product Name Circular Connector Assemblies Circular Insert, Pin, 20 Way; Product Range Amphenol Industrial connector comp,insert only,size 28,blueinsul,20 #16 solder cup pin contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BRE.3K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details