Amphenol Corporation Circular Insert, Socket, 26Way, Solder; Product Range Amphenol Industrial 97-28-12S(431)

Description
CIRCULAR INSERT, SOCKET, 26WAY, SOLDER; Product Range:97 Series; No. of Contacts:26Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:16RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 26WAY, SOLDER; Product Range:97 Series; No. of Contacts:26Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:16RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 26Way, Solder; Product Range Amphenol Industrial - 22H8014 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 26Way, Solder; Product Range Amphenol Industrial
22H8014
Circular Insert, Socket, 26Way, Solder; Product Range Amphenol Industrial 22H8014
CIRCULAR INSERT, SOCKET, 26WAY, SOLDER; Product Range:97 Series; No. of Contacts:26Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:16RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 26WAY, SOLDER; Product Range:97 Series; No. of Contacts:26Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Contact Size:16RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22H8014
Product Name Circular Insert, Socket, 26Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details