Amphenol Industrial Circular Connector Assemblies 97-28-11S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-28-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-28-11S-ND
Circular Connector Assemblies 339-97-28-11S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-28-11S - PEI-Genesis
Philadelphia, PA, United States
U10-825814-11S

U10-825814-11S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Inserts - 8731529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Inserts
8731529
Circular Connector Inserts 8731529
97 series 28-11 insert, socket contacts

97 series 28-11 insert, socket contacts

Supplier's Site
Connectors Circular, Industrial - Metal, Insert Only - 97-28-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-28-11S
Connectors Circular, Industrial - Metal, Insert Only 97-28-11S
AI-97-Insert 28-11S

AI-97-Insert 28-11S

Buy Now
connector comp,insert only,size 28,blueinsul,4#12&18#16 solder cup socket cont - 70141413 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 28,blueinsul,4#12&18#16 solder cup socket cont
70141413
connector comp,insert only,size 28,blueinsul,4#12&18#16 solder cup socket cont 70141413
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Circular Insert, Socket, 22 Way; Product Range Amphenol Industrial - 42AC1371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 22 Way; Product Range Amphenol Industrial
42AC1371
Circular Insert, Socket, 22 Way; Product Range Amphenol Industrial 42AC1371
CIRCULAR INSERT, SOCKET, 22 WAY; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 22 WAY; Product Range:97 Series; No. of Contacts:22Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-28-11S-ND Amphenol 97-28-11S 97-28-11S 8731529 97-28-11S 70141413 42AC1371
Product Name Circular Connector Assemblies Circular Connector Inserts Connectors Circular, Industrial - Metal, Insert Only connector comp,insert only,size 28,blueinsul,4#12&18#16 solder cup socket cont Circular Insert, Socket, 22 Way; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details