Amphenol Industrial Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial 97-28-03P

Description
CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert Arrangement:28-3RoHS Compliant: No
Description
CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert Arrangement:28-3RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial - 92C2869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial
92C2869
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial 92C2869
CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert Arrangement:28-3RoHS Compliant: No

CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 28 Shells; Insert Arrangement:28-3RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92C2869
Product Name Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details