Amphenol Corporation Circular Connector Assemblies 97-24-7S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 339-97-24-7S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-7S-ND
Circular Connector Assemblies 339-97-24-7S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 16Way, Solder; Product Range Amphenol Industrial - 96F5084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 16Way, Solder; Product Range Amphenol Industrial
96F5084
Circular Insert, Socket, 16Way, Solder; Product Range Amphenol Industrial 96F5084
CIRCULAR INSERT, SOCKET, 16WAY, SOLDER; Product Range:97 Series; No. of Contacts:16Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:12RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 16WAY, SOLDER; Product Range:97 Series; No. of Contacts:16Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:12RoHS Compliant: No

Supplier's Site
connector comp,insert only,size 24,blueinsul,2#12&14#16 solder cup socket cont - 70141398 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,2#12&14#16 solder cup socket cont
70141398
connector comp,insert only,size 24,blueinsul,2#12&14#16 solder cup socket cont 70141398
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-24-7S 339-97-24-7S-ND 96F5084 70141398
Product Name Circular Connector Assemblies Circular Insert, Socket, 16Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 24,blueinsul,2#12&14#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 12 AWG 12 to 16 AWG
Unlock Full Specs
to access all available technical data