Amphenol Corporation Connectors Circular, Industrial - Metal, Insert Only 97-24-7P

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-24-7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-24-7P
Connectors Circular, Industrial - Metal, Insert Only 97-24-7P
AI-97-Insert 24-7P

AI-97-Insert 24-7P

Buy Now
 - Amphenol 97-24-7P - PEI-Genesis
Philadelphia, PA, United States
U10-825813-07P

U10-825813-07P

Buy Now
connector comp,insert only,size 24,blueinsul,2#12 & 14#16 solder cup pin contac - 70141397 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,2#12 & 14#16 solder cup pin contac
70141397
connector comp,insert only,size 24,blueinsul,2#12 & 14#16 solder cup pin contac 70141397
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Circular Insert, Pin, 16Way, Solder; Product Range Amphenol Industrial - 96F5083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 16Way, Solder; Product Range Amphenol Industrial
96F5083
Circular Insert, Pin, 16Way, Solder; Product Range Amphenol Industrial 96F5083
CIRCULAR INSERT, PIN, 16WAY, SOLDER; Product Range:97 Series; No. of Contacts:16Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 16WAY, SOLDER; Product Range:97 Series; No. of Contacts:16Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site
Connector Amphenol Industrial - 95AJ5676 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5676
Connector Amphenol Industrial 95AJ5676
CONNECTOR

CONNECTOR

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-7 Insert Arrangement, Gender, 16 Contacts Rohs Compliant Amphenol Industrial - 97J4474 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-7 Insert Arrangement, Gender, 16 Contacts Rohs Compliant Amphenol Industrial
97J4474
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-7 Insert Arrangement, Gender, 16 Contacts Rohs Compliant Amphenol Industrial 97J4474
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-7 INSERT ARRANGEMENT, GENDER, 16 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-7 INSERT ARRANGEMENT, GENDER, 16 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-24-7P 97-24-7P Amphenol 97-24-7P 70141397 96F5083 95AJ5676
Product Name Connectors Circular, Industrial - Metal, Insert Only connector comp,insert only,size 24,blueinsul,2#12 & 14#16 solder cup pin contac Circular Insert, Pin, 16Way, Solder; Product Range Amphenol Industrial Connector Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Circular Connector Assemblies - 1920-CNF08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details