Amphenol Corporation Connectors Circular, Industrial - Metal, Insert Only 97-24-6S

Description
AI-97-Insert 24-6S
Request a Quote
Description
AI-97-Insert 24-6S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-24-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-24-6S
Connectors Circular, Industrial - Metal, Insert Only 97-24-6S
AI-97-Insert 24-6S

AI-97-Insert 24-6S

Buy Now
connector comp,insert only,size 24,blueinsul,8 #12 solder cup socket contact - 70141396 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,8 #12 solder cup socket contact
70141396
connector comp,insert only,size 24,blueinsul,8 #12 solder cup socket contact 70141396
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Circular Insert, Socket, 8Way; Product Range Amphenol Industrial - 96F5082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 8Way; Product Range Amphenol Industrial
96F5082
Circular Insert, Socket, 8Way; Product Range Amphenol Industrial 96F5082
CIRCULAR INSERT, SOCKET, 8WAY; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Insert Arrangement:24-6 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 8WAY; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Insert Arrangement:24-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-24-6S 70141396 96F5082
Product Name Connectors Circular, Industrial - Metal, Insert Only connector comp,insert only,size 24,blueinsul,8 #12 solder cup socket contact Circular Insert, Socket, 8Way; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products