Amphenol Corporation Circular Connector Assemblies 97-24-6P

Description
8 Position Circular Connector Insert, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Insert, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-24-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-6P-ND
Circular Connector Assemblies 339-97-24-6P-ND
8 Position Circular Connector Insert, Male Pins Solder Cup

8 Position Circular Connector Insert, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol 97-24-6P - PEI-Genesis
Philadelphia, PA, United States
U10-825813-06P

U10-825813-06P

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
connector comp,insert only,size 24,blueinsul,8 #12 solder cup pin contact - 70141395 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,8 #12 solder cup pin contact
70141395
connector comp,insert only,size 24,blueinsul,8 #12 solder cup pin contact 70141395
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial - 96F5081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial
96F5081
Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial 96F5081
CIRCULAR INSERT, PIN, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Insert Arrangement:24-6RoHS Compliant: No

CIRCULAR INSERT, PIN, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Insert Arrangement:24-6RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-6 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial - 97J4472 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-6 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial
97J4472
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-6 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial 97J4472
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-6 INSERT ARRANGEMENT, GENDER, 8 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-6 INSERT ARRANGEMENT, GENDER, 8 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
Connector Amphenol Industrial - 95AJ5675 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5675
Connector Amphenol Industrial 95AJ5675
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-24-6P-ND Amphenol 97-24-6P 97-24-6P 70141395 96F5081 97J4472
Product Name Circular Connector Assemblies connector comp,insert only,size 24,blueinsul,8 #12 solder cup pin contact Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-6 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products