Amphenol Industrial Circular Connector Assemblies 97-24-5P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-24-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-5P-ND
Circular Connector Assemblies 339-97-24-5P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-24-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-24-5P
Connectors Circular, Industrial - Metal, Insert Only 97-24-5P
AI-97-Insert 24-5P

AI-97-Insert 24-5P

Buy Now
 - Amphenol 97-24-5P - PEI-Genesis
Philadelphia, PA, United States
U10-825813-05P

U10-825813-05P

Buy Now
connector comp,insert only,size 24,blueinsul,16 #16 solder cup pin contact - 70141393 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,16 #16 solder cup pin contact
70141393
connector comp,insert only,size 24,blueinsul,16 #16 solder cup pin contact 70141393
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Circular Insert, Pin, 16Way, Solder; Product Range Amphenol Industrial - 96F5079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 16Way, Solder; Product Range Amphenol Industrial
96F5079
Circular Insert, Pin, 16Way, Solder; Product Range Amphenol Industrial 96F5079
CIRCULAR INSERT, PIN, 16WAY, SOLDER; Product Range:97 Series; No. of Contacts:16Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 16WAY, SOLDER; Product Range:97 Series; No. of Contacts:16Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site
Insert Asy Rohs Compliant Amphenol Industrial - 98AC5473 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy Rohs Compliant Amphenol Industrial
98AC5473
Insert Asy Rohs Compliant Amphenol Industrial 98AC5473
INSERT ASY ROHS COMPLIANT: NO

INSERT ASY ROHS COMPLIANT: NO

Supplier's Site
Connector Amphenol Industrial - 95AJ5674 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5674
Connector Amphenol Industrial 95AJ5674
CONNECTOR

CONNECTOR

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-5 Insert Arrangement, Gender, 16 Contacts Rohs Compliant Amphenol Industrial - 97J4470 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-5 Insert Arrangement, Gender, 16 Contacts Rohs Compliant Amphenol Industrial
97J4470
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-5 Insert Arrangement, Gender, 16 Contacts Rohs Compliant Amphenol Industrial 97J4470
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-5 INSERT ARRANGEMENT, GENDER, 16 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-5 INSERT ARRANGEMENT, GENDER, 16 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
Connector/Terminal/Pin - 15985631 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15985631
Connector/Terminal/Pin 15985631
CIRCULAR INSERT, PIN, 16WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:16CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 24 SHELLS; CONTACT MATERIAL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, PIN, 16WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:16CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 24 SHELLS; CONTACT MATERIAL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-24-5P-ND 97-24-5P 97-24-5P Amphenol 97-24-5P 70141393 96F5079 98AC5473 15985631
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only connector comp,insert only,size 24,blueinsul,16 #16 solder cup pin contact Circular Insert, Pin, 16Way, Solder; Product Range Amphenol Industrial Insert Asy Rohs Compliant Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-2021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
6 suppliers