Connector
MIL-5015 97 THREADED INSERT ASSY
U10-825813-02P
CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Insert Arrangement:24-2RoHS
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-2 INSERT ARRANGEMENT, GENDER, 7 CONTACTS ROHS COMPLIANT: NO
Plug Insert, Amphenol 97 Series Connectors
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-24-2P | 339-97-24-2P-ND | Amphenol 97-24-2P | 96F5077 | 97J4465 | 70141391 |
| Product Name | Circular Connector Assemblies | Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-2 Insert Arrangement, Gender, 7 Contacts Rohs Compliant Amphenol Industrial | connector comp,insert only,size 24,blueinsul,7 #12 solder cup pin contact | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Termination | Solder | Solder | ||||
| Gender | Male / Plug |