Amphenol Industrial Circular Connector Assemblies 97-24-28S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-24-28S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-28S-ND
Circular Connector Assemblies 339-97-24-28S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-24-28S - PEI-Genesis
Philadelphia, PA, United States
U10-825813-28S

U10-825813-28S

Buy Now
Circular Insert, Socket, 24Way, Solder; Product Range Amphenol Industrial - 96F5109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 24Way, Solder; Product Range Amphenol Industrial
96F5109
Circular Insert, Socket, 24Way, Solder; Product Range Amphenol Industrial 96F5109
CIRCULAR INSERT, SOCKET, 24WAY, SOLDER; Product Range:97 Series; No. of Contacts:24Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:16RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 24WAY, SOLDER; Product Range:97 Series; No. of Contacts:24Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:16RoHS Compliant: No

Supplier's Site
Insert Asy Rohs Compliant Amphenol Industrial - 84AC4087 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy Rohs Compliant Amphenol Industrial
84AC4087
Insert Asy Rohs Compliant Amphenol Industrial 84AC4087
INSERT ASY ROHS COMPLIANT: NO

INSERT ASY ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 24,blueinsul,24 #16 solder cup socket contact - 70141408 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,24 #16 solder cup socket contact
70141408
connector comp,insert only,size 24,blueinsul,24 #16 solder cup socket contact 70141408
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Connector/Terminal/Pin - 389641 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
389641
Connector/Terminal/Pin 389641
CIRCULAR INSERT, SOCKET, 24WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:24CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 24 SHELLS; CONTACT SIZE:16ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, SOCKET, 24WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:24CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 24 SHELLS; CONTACT SIZE:16ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-24-28S-ND Amphenol 97-24-28S 96F5109 84AC4087 70141408 389641
Product Name Circular Connector Assemblies Circular Insert, Socket, 24Way, Solder; Product Range Amphenol Industrial Insert Asy Rohs Compliant Amphenol Industrial connector comp,insert only,size 24,blueinsul,24 #16 solder cup socket contact Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details