Amphenol Corporation Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial 97-24-27P

Description
CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No
Description
CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial - 96F5106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial
96F5106
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial 96F5106
CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No

CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No

Supplier's Site
connector comp,insert only,size 24,blueinsul,7 #16 solder cup pin contact - 70141405 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,7 #16 solder cup pin contact
70141405
connector comp,insert only,size 24,blueinsul,7 #16 solder cup pin contact 70141405
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 96F5106 70141405
Product Name Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 24,blueinsul,7 #16 solder cup pin contact
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRF.2S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NANN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details