U10-825813-22S
Connector
AI-97-Insert 24-22S
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:8 RoHS Compliant: No
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-22 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO
Plug Insert, Amphenol 97 Series Connectors
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-24-22S | 97-24-22S | 97-24-22S | 96F5103 | 97J4468 | 70141435 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-22 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial | connector comp,insert only,size 24,blueinsul,4 #8 solder cup socket contact | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Termination | Solder | Solder | ||||
| Contact Size (AWG) | 8 AWG | 8 AWG |