Connector
U10-825813-22P
MIL-5015 97 THREADED INSERT ASSY
Plug Insert, Amphenol 97 Series Connectors
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-22 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-22 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-24-22P | Amphenol 97-24-22P | 339-97-24-22P-ND | 70141434 | 15573076 | 96F5102 | 97J4467 |
| Product Name | Circular Connector Assemblies | connector comp,insert only,size 24,blueinsul,4 #8 solder cup pin contact | Connector/Terminal/Pin | Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-22 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||||
| Gender | Male / Plug | ||||||
| Termination | Solder | Solder |