Amphenol Industrial Circular Connector Assemblies 97-24-21S

Description
10 Position Circular Connector Insert, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Insert, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-24-21S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-21S-ND
Circular Connector Assemblies 339-97-24-21S-ND
10 Position Circular Connector Insert, Female Sockets Solder Cup

10 Position Circular Connector Insert, Female Sockets Solder Cup

Buy Now Datasheet
Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial - 96F5100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial
96F5100
Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial 96F5100
CIRCULAR INSERT, SOCKET, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:8 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:8 RoHS Compliant: No

Supplier's Site Datasheet
connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup socket cont - 70141505 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup socket cont
70141505
connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup socket cont 70141505
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-24-21S-ND 96F5100 70141505
Product Name Circular Connector Assemblies Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 24,blueinsul,1#8 & 9#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 8 AWG 8 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details