Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-24-20S

Description
AI-97-Insert 24-20S
Request a Quote Datasheet
Description
AI-97-Insert 24-20S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-24-20S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-24-20S
Connectors Circular, Industrial - Metal, Insert Only 97-24-20S
AI-97-Insert 24-20S

AI-97-Insert 24-20S

Buy Now
Circular Connector Assemblies - 339-97-24-20S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-20S-ND
Circular Connector Assemblies 339-97-24-20S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol 97-24-20S - PEI-Genesis
Philadelphia, PA, United States
U10-825813-20S

U10-825813-20S

Buy Now
Circular Insert, Socket, 11Way, Solder; Product Range Amphenol Industrial - 96F5098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 11Way, Solder; Product Range Amphenol Industrial
96F5098
Circular Insert, Socket, 11Way, Solder; Product Range Amphenol Industrial 96F5098
CIRCULAR INSERT, SOCKET, 11WAY, SOLDER; Product Range:97 Series; No. of Contacts:11Contacts; Contact Gender:Socket; Contact Termination Type:-; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 11WAY, SOLDER; Product Range:97 Series; No. of Contacts:11Contacts; Contact Gender:Socket; Contact Termination Type:-; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-20 Insert Arrangement, Gender, 11 Contacts Rohs Compliant Amphenol Industrial - 67H2678 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-20 Insert Arrangement, Gender, 11 Contacts Rohs Compliant Amphenol Industrial
67H2678
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-20 Insert Arrangement, Gender, 11 Contacts Rohs Compliant Amphenol Industrial 67H2678
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-20 INSERT ARRANGEMENT, GENDER, 11 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-20 INSERT ARRANGEMENT, GENDER, 11 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
Connector Amphenol Industrial - 95AJ5672 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5672
Connector Amphenol Industrial 95AJ5672
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,insert only,size 24,blueinsul,2#12&9#16 solder cup socket cont - 70141404 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,2#12&9#16 solder cup socket cont
70141404
connector comp,insert only,size 24,blueinsul,2#12&9#16 solder cup socket cont 70141404
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-24-20S 339-97-24-20S-ND 97-24-20S Amphenol 97-24-20S 96F5098 67H2678 70141404
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies Circular Insert, Socket, 11Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-20 Insert Arrangement, Gender, 11 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 24,blueinsul,2#12&9#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers