Amphenol Industrial Circular Connector Assemblies 97-24-19P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 339-97-24-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-19P-ND
Circular Connector Assemblies 339-97-24-19P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connector Amphenol Industrial - 95AJ5670 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5670
Connector Amphenol Industrial 95AJ5670
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,insert only,size 24,blueinsul,12 #16 solder cup pin contact - 70141401 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,12 #16 solder cup pin contact
70141401
connector comp,insert only,size 24,blueinsul,12 #16 solder cup pin contact 70141401
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Connector/Terminal/Pin - 15573064 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15573064
Connector/Terminal/Pin 15573064
CIRCULAR INSERT, PIN, 12WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:12CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 24 SHELLS; CONTACT MATERIAL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, PIN, 12WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:12CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 24 SHELLS; CONTACT MATERIAL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-24-19P 339-97-24-19P-ND 95AJ5670 70141401 15573064
Product Name Circular Connector Assemblies Connector Amphenol Industrial connector comp,insert only,size 24,blueinsul,12 #16 solder cup pin contact Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S5SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers