Amphenol Corporation Connectors Circular, Industrial - Metal, Insert Only 97-24-11S

Description
U10-825813-11S
Request a Quote Datasheet
Description
U10-825813-11S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-24-11S - PEI-Genesis
Philadelphia, PA, United States
U10-825813-11S

U10-825813-11S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-24-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-24-11S
Connectors Circular, Industrial - Metal, Insert Only 97-24-11S
AI-97-Insert 24-11S

AI-97-Insert 24-11S

Buy Now
Circular Connector Assemblies - 339-97-24-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-11S-ND
Circular Connector Assemblies 339-97-24-11S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial - 96F5090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial
96F5090
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial 96F5090
CIRCULAR INSERT, SOCKET, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:8 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:8 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-11 Insert Arrangement, Gender, 9 Contacts Rohs Compliant Amphenol Industrial - 97J4463 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-11 Insert Arrangement, Gender, 9 Contacts Rohs Compliant Amphenol Industrial
97J4463
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-11 Insert Arrangement, Gender, 9 Contacts Rohs Compliant Amphenol Industrial 97J4463
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-11 INSERT ARRANGEMENT, GENDER, 9 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-11 INSERT ARRANGEMENT, GENDER, 9 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
Connector Amphenol Industrial - 95AJ5667 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5667
Connector Amphenol Industrial 95AJ5667
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,insert only,size 24,blueinsul,3#8 & 6#12 solder cup socket cont - 70141499 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,3#8 & 6#12 solder cup socket cont
70141499
connector comp,insert only,size 24,blueinsul,3#8 & 6#12 solder cup socket cont 70141499
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-24-11S 97-24-11S 97-24-11S 339-97-24-11S-ND 96F5090 97J4463 70141499
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-11 Insert Arrangement, Gender, 9 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 24,blueinsul,3#8 & 6#12 solder cup socket cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 8 AWG 8 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products