Amphenol Corporation Circular Insert, Pin, 9Way, Solder; Product Range Amphenol Industrial 97-24-11P

Description
CIRCULAR INSERT, PIN, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No
Description
CIRCULAR INSERT, PIN, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 9Way, Solder; Product Range Amphenol Industrial - 96F5089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 9Way, Solder; Product Range Amphenol Industrial
96F5089
Circular Insert, Pin, 9Way, Solder; Product Range Amphenol Industrial 96F5089
CIRCULAR INSERT, PIN, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No

CIRCULAR INSERT, PIN, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No

Supplier's Site
Connector Amphenol Industrial - 95AJ5666 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5666
Connector Amphenol Industrial 95AJ5666
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,insert only,size 24,blueinsul,3#8 & 6#12 solder cup pin contact - 70141498 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,3#8 & 6#12 solder cup pin contact
70141498
connector comp,insert only,size 24,blueinsul,3#8 & 6#12 solder cup pin contact 70141498
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 96F5089 95AJ5666 70141498
Product Name Circular Insert, Pin, 9Way, Solder; Product Range Amphenol Industrial Connector Amphenol Industrial connector comp,insert only,size 24,blueinsul,3#8 & 6#12 solder cup pin contact
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers