AI-97-Insert 24-10S
Connector
U10-825813-10S
CIRCULAR INSERT, SOCKET, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Contact Size:8 RoHS Compliant: No
Plug Insert, Amphenol 97 Series Connectors
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-24-10S | 97-24-10S | Amphenol 97-24-10S | 96F5088 | 70141400 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Socket, 7Way, Solder; Product Range Amphenol Industrial | connector comp,insert only,size 24,blueinsul,7 #8 solder cup socket contact | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder | |||
| Contact Size (AWG) | 8 AWG | 8 AWG |