Amphenol Industrial Circular Connector Assemblies 97-24-10P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-24-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-24-10P-ND
Circular Connector Assemblies 339-97-24-10P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-24-10P - PEI-Genesis
Philadelphia, PA, United States
U10-825813-10P

U10-825813-10P

Buy Now
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial - 96F5087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial
96F5087
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial 96F5087
CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No

CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 24 Shells; Connector Shell Size:24RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Gender, 7 Contacts Rohs Compliant Amphenol Industrial - 97J4461 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Gender, 7 Contacts Rohs Compliant Amphenol Industrial
97J4461
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Gender, 7 Contacts Rohs Compliant Amphenol Industrial 97J4461
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-10 INSERT ARRANGEMENT, GENDER, 7 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 24 SHELL SIZE, 24-10 INSERT ARRANGEMENT, GENDER, 7 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 24,blueinsul,7 #8 solder cup pin contact - 70141399 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 24,blueinsul,7 #8 solder cup pin contact
70141399
connector comp,insert only,size 24,blueinsul,7 #8 solder cup pin contact 70141399
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Connector/Terminal/Pin - 15573048 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15573048
Connector/Terminal/Pin 15573048
CONNECTOR INSERT, CIRCULAR, 97 SERIES, SOLDER TYPE, 24 SHELL SIZE, 24-10 INSERT ARRANGEMENT, MALE, 7PIN. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR INSERT, CIRCULAR, 97 SERIES, SOLDER TYPE, 24 SHELL SIZE, 24-10 INSERT ARRANGEMENT, MALE, 7PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-24-10P-ND Amphenol 97-24-10P 96F5087 97J4461 70141399 15573048
Product Name Circular Connector Assemblies Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 24 Shell Size, 24-10 Insert Arrangement, Gender, 7 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 24,blueinsul,7 #8 solder cup pin contact Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details