Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-22-8P

Description
U10-825812-08P
Request a Quote
Description
U10-825812-08P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-22-8P - PEI-Genesis
Philadelphia, PA, United States
U10-825812-08P

U10-825812-08P

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-22-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-22-8P
Connectors Circular, Industrial - Metal, Insert Only 97-22-8P
Connectors Circular, Industrial - Metal, Insert Only

Connectors Circular, Industrial - Metal, Insert Only

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Pin, 2Way; Product Range Amphenol Industrial - 96F5041 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 2Way; Product Range Amphenol Industrial
96F5041
Circular Insert, Pin, 2Way; Product Range Amphenol Industrial 96F5041
CIRCULAR INSERT, PIN, 2WAY; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Insert Arrangement:22-8 RoHS Compliant: No

CIRCULAR INSERT, PIN, 2WAY; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Insert Arrangement:22-8 RoHS Compliant: No

Supplier's Site
U10-825812-08P Rohs Compliant Amphenol Industrial - 26K1111 - Newark, An Avnet Company
Chicago, IL, United States
U10-825812-08P Rohs Compliant Amphenol Industrial
26K1111
U10-825812-08P Rohs Compliant Amphenol Industrial 26K1111
U10-825812-08P ROHS COMPLIANT: NO

U10-825812-08P ROHS COMPLIANT: NO

Supplier's Site
Connector Amphenol Industrial - 95AJ5663 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5663
Connector Amphenol Industrial 95AJ5663
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,insert only,size 22,blueinsul,2 #12 solder cup pin contact - 70141476 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,2 #12 solder cup pin contact
70141476
connector comp,insert only,size 22,blueinsul,2 #12 solder cup pin contact 70141476
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-22-8P 97-22-8P 97-22-8P 96F5041 26K1111 70141476
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Pin, 2Way; Product Range Amphenol Industrial U10-825812-08P Rohs Compliant Amphenol Industrial connector comp,insert only,size 22,blueinsul,2 #12 solder cup pin contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details