Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-22-5S

Description
AI-97-Insert 22-5S
Request a Quote Datasheet
Description
AI-97-Insert 22-5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-22-5S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-22-5S
Connectors Circular, Industrial - Metal, Insert Only 97-22-5S
AI-97-Insert 22-5S

AI-97-Insert 22-5S

Buy Now
Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial - 96F5040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial
96F5040
Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial 96F5040
CIRCULAR INSERT, SOCKET, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:12 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:12 RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,2#12 & 4#16 solder cup socket cont
70141378
connector comp,insert only,size 22,blueinsul,2#12 & 4#16 solder cup socket cont 70141378
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-22-5S 96F5040 70141378
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 22,blueinsul,2#12 & 4#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 12 AWG 12 to 16 AWG
Unlock Full Specs
to access all available technical data