Amphenol Industrial Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial 97-22-34S

Description
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:12 RoHS Compliant: No
Datasheet
Description
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:12 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial - 96F5076 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial
96F5076
Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial 96F5076
CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:12 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:12 RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,3#12 & 2#16 solder cup socket cont
70141495
connector comp,insert only,size 22,blueinsul,3#12 & 2#16 solder cup socket cont 70141495
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 96F5076 70141495
Product Name Circular Insert, Socket, 5Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 22,blueinsul,3#12 & 2#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 12 AWG 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products