Amphenol Corporation connector comp,insert only,size 22,blueinsul,7 #12 solder cup pin contact 97-22-28P

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,7 #12 solder cup pin contact
70141492
connector comp,insert only,size 22,blueinsul,7 #12 solder cup pin contact 70141492
Plug Insert, Amphenol 97 Series Connectors Medium to heavy weight cylindrical Environmental resistant Single key⁄keyway polarization Non-rotating contacts Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.

Plug Insert, Amphenol 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Environmental resistant
  • Single key⁄keyway polarization
  • Non-rotating contacts
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables.
Supplier's Site
Circular Insert, Pin, 7Way; Product Range Amphenol Industrial - 96F5073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 7Way; Product Range Amphenol Industrial
96F5073
Circular Insert, Pin, 7Way; Product Range Amphenol Industrial 96F5073
CIRCULAR INSERT, PIN, 7WAY; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Insert Arrangement:22-28 RoHS Compliant: No

CIRCULAR INSERT, PIN, 7WAY; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Insert Arrangement:22-28 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-22-28P 70141492 96F5073
Product Name connector comp,insert only,size 22,blueinsul,7 #12 solder cup pin contact Circular Insert, Pin, 7Way; Product Range Amphenol Industrial
Gender Male / Plug
Termination Solder Solder
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details