Plug Insert, Amphenol 97 Series Connectors
CIRCULAR INSERT, PIN, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Connector Shell Size:22RoHS Compliant: No
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70141478 | 96F5071 |
| Product Name | connector comp,insert only,size 22,blueinsul,1#8 & 8#16 solder cup pin contact | Circular Insert, Pin, 9Way, Solder; Product Range Amphenol Industrial |
| Gender | Male / Plug | |
| Termination | Solder | Solder |
| Voltage Rating | 500 to 1250 volts |