U10-825812-23P
MIL-5015 97 THREADED INSERT ASSY
AI-97-Insert 22-23P
CIRCULAR INSERT, PIN, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Connector Shell Size:22RoHS Compliant: No
Plug Insert, 97 Series Standard Cylindrical Connectors
| PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-22-23P | 339-97-22-23P-ND | 97-22-23P | 96F5067 | 70141389 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial | connector comp,insert only,size 22,blueinsul,8 #12 solder cup pin contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Termination | Solder | Solder | |||
| Gender | Male / Plug |