Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-22-22S

Description
AI-97-Insert 22-22S
Request a Quote Datasheet
Description
AI-97-Insert 22-22S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-22-22S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-22-22S
Connectors Circular, Industrial - Metal, Insert Only 97-22-22S
AI-97-Insert 22-22S

AI-97-Insert 22-22S

Buy Now
 - Amphenol 97-22-22S - PEI-Genesis
Philadelphia, PA, United States
U10-825812-22S

U10-825812-22S

Buy Now
Circular Connector Assemblies - 339-97-22-22S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-22S-ND
Circular Connector Assemblies 339-97-22-22S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial - 96F5066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
96F5066
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 96F5066
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:8 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:8 RoHS Compliant: No

Supplier's Site
Insert Asy Rohs Compliant Amphenol Industrial - 98AC5472 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy Rohs Compliant Amphenol Industrial
98AC5472
Insert Asy Rohs Compliant Amphenol Industrial 98AC5472
INSERT ASY ROHS COMPLIANT: NO

INSERT ASY ROHS COMPLIANT: NO

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-22 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial - 97J4455 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-22 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial
97J4455
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-22 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial 97J4455
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-22 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-22 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 22,blueinsul,4 #8 solder cup socket contact - 70141388 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,4 #8 solder cup socket contact
70141388
connector comp,insert only,size 22,blueinsul,4 #8 solder cup socket contact 70141388
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-22-22S Amphenol 97-22-22S 339-97-22-22S-ND 96F5066 98AC5472 70141388
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial Insert Asy Rohs Compliant Amphenol Industrial connector comp,insert only,size 22,blueinsul,4 #8 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 8 AWG 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers