Connector
AI-97-Insert 22-22P
MIL-5015 97 THREADED INSERT ASSY
U10-825812-22P
Plug Insert, 97 Series Standard Cylindrical Connectors
CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Connector Shell Size:22RoHS Compliant: No
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-22 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-22-22P | 97-22-22P | 339-97-22-22P-ND | Amphenol 97-22-22P | 70141387 | 96F5065 | 97J4454 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Connector Assemblies | connector comp,insert only,size 22,blueinsul,4 #8 solder cup pin contact | Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-22 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Gender | Male / Plug | ||||||
| Termination | Solder | Solder |