Amphenol Industrial Circular Connector Assemblies 97-22-20S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol 97-22-20S - PEI-Genesis
Philadelphia, PA, United States
U10-825812-20S

U10-825812-20S

Buy Now
Circular Connector Assemblies - 339-97-22-20S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-20S-ND
Circular Connector Assemblies 339-97-22-20S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial - 96F5064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial
96F5064
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial 96F5064
CIRCULAR INSERT, SOCKET, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:16 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:16 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-20 Insert Arrangement, Gender, 9 Contacts Rohs Compliant Amphenol Industrial - 97J4453 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-20 Insert Arrangement, Gender, 9 Contacts Rohs Compliant Amphenol Industrial
97J4453
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-20 Insert Arrangement, Gender, 9 Contacts Rohs Compliant Amphenol Industrial 97J4453
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-20 INSERT ARRANGEMENT, GENDER, 9 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-20 INSERT ARRANGEMENT, GENDER, 9 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 22,blueinsul,9 #16 solder cup socket contact - 70141549 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,9 #16 solder cup socket contact
70141549
connector comp,insert only,size 22,blueinsul,9 #16 solder cup socket contact 70141549
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-22-20S Amphenol 97-22-20S 339-97-22-20S-ND 96F5064 97J4453 70141549
Product Name Circular Connector Assemblies Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-20 Insert Arrangement, Gender, 9 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 22,blueinsul,9 #16 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data