Amphenol Industrial Circular Connector Assemblies 97-22-1S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-22-1S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-1S-ND
Circular Connector Assemblies 339-97-22-1S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Insert Only - 97-22-1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-22-1S
Connectors Circular, Industrial - Metal, Insert Only 97-22-1S
AI-97-Insert 22-1S

AI-97-Insert 22-1S

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial - 96F5034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial
96F5034
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial 96F5034
CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:8 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:8 RoHS Compliant: No

Supplier's Site
Insert Assy Rohs Compliant Amphenol Industrial - 77J6597 - Newark, An Avnet Company
Chicago, IL, United States
Insert Assy Rohs Compliant Amphenol Industrial
77J6597
Insert Assy Rohs Compliant Amphenol Industrial 77J6597
INSERT ASSY ROHS COMPLIANT: NO

INSERT ASSY ROHS COMPLIANT: NO

Supplier's Site
Connector Amphenol Industrial - 95AJ5655 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5655
Connector Amphenol Industrial 95AJ5655
CONNECTOR

CONNECTOR

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,2 #8 solder cup socket contact
70141473
connector comp,insert only,size 22,blueinsul,2 #8 solder cup socket contact 70141473
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-22-1S-ND 97-22-1S 97-22-1S 96F5034 77J6597 70141473
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial Insert Assy Rohs Compliant Amphenol Industrial connector comp,insert only,size 22,blueinsul,2 #8 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 8 AWG 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Contacts - 1341G3-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers