Amphenol Industrial connector comp,insert only,size 22,blueinsul,2 #8 solder cup pin contact 97-22-1P

Description
U10-825812-01P
Request a Quote
Description
U10-825812-01P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-22-1P - PEI-Genesis
Philadelphia, PA, United States
U10-825812-01P

U10-825812-01P

Buy Now
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,2 #8 solder cup pin contact
70141472
connector comp,insert only,size 22,blueinsul,2 #8 solder cup pin contact 70141472
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial - 96F5033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial
96F5033
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial 96F5033
CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Insert Arrangement:22-1RoHS Compliant: No

CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Insert Arrangement:22-1RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-1 Insert Arrangement, Gender, 2 Contacts Rohs Compliant Amphenol Industrial - 97J4448 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-1 Insert Arrangement, Gender, 2 Contacts Rohs Compliant Amphenol Industrial
97J4448
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-1 Insert Arrangement, Gender, 2 Contacts Rohs Compliant Amphenol Industrial 97J4448
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-1 INSERT ARRANGEMENT, GENDER, 2 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-1 INSERT ARRANGEMENT, GENDER, 2 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-22-1P 70141472 96F5033 97J4448
Product Name connector comp,insert only,size 22,blueinsul,2 #8 solder cup pin contact Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-1 Insert Arrangement, Gender, 2 Contacts Rohs Compliant Amphenol Industrial
Gender Male / Plug
Termination Solder Solder
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details