Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-22-19S

Description
AI-97-Insert 22-19S
Request a Quote Datasheet
Description
AI-97-Insert 22-19S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-22-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-22-19S
Connectors Circular, Industrial - Metal, Insert Only 97-22-19S
AI-97-Insert 22-19S

AI-97-Insert 22-19S

Buy Now
Circular Connector Assemblies - 339-97-22-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-19S-ND
Circular Connector Assemblies 339-97-22-19S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-22-19S - PEI-Genesis
Philadelphia, PA, United States
U10-825812-19S

U10-825812-19S

Buy Now
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial - 96F5062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial
96F5062
Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial 96F5062
CIRCULAR INSERT, SOCKET, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:16RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 14WAY, SOLDER; Product Range:97 Series; No. of Contacts:14Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:16RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-19 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial - 95C1815 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-19 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial
95C1815
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-19 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial 95C1815
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-19 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-19 INSERT ARRANGEMENT, GENDER, 14 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 22,blueinsul,14 #16 solder cup socket contact - 70141386 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,14 #16 solder cup socket contact
70141386
connector comp,insert only,size 22,blueinsul,14 #16 solder cup socket contact 70141386
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-22-19S 339-97-22-19S-ND Amphenol 97-22-19S 96F5062 95C1815 70141386
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies Circular Insert, Socket, 14Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-19 Insert Arrangement, Gender, 14 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 22,blueinsul,14 #16 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T04F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details